Marathon Special Products Terminal Strip 110LWW

Description
" ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 110LWW - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
110LWW
Terminal Strip 110LWW
" ONE PIECE, DOUBLE ROW TYPE 4.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 10 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 4.41 INCH L X 0.88 INCH W X 1.033 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • FEED THROUGH WIRE WRAP WITH #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 100 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 110LWW
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.06 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Barrier Strips - 1-1546685-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
3 suppliers
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-410 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers