Marathon Special Products Power Distribution Block 1451606

Description
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet
Description
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1451606 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1451606
Power Distribution Block 1451606
" STANDARD TYPE 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING CC1451, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 1 POLE(S) TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 145 MODEL "

"

  • STANDARD TYPE
  • 3.17 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 410 AMPERE CURRENT RATING
  • CC1451, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 1 POLE(S)
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/2 INCH-13 TPI X 1-7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 1/2 INCH-13 TPI X 1-7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 145 MODEL

"

Supplier's Site Datasheet
MRTH Distribution Block - 1451606 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1451606
MRTH Distribution Block 1451606
Splicer Block, 1-P, 410A, Stud/Stud,

Splicer Block, 1-P, 410A, Stud/Stud,

Supplier's Site

Technical Specifications

  Marathon Special Products Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks
Product Number 1451606 1451606
Product Name Power Distribution Block MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-0-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers