Marathon Special Products Terminal Strip 115

Description
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Request a Quote Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 115 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
115
Terminal Strip 115
" ONE PIECE, DOUBLE ROW TYPE 6.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 15 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.28 INCH L X 0.88 INCH W X 0.44 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 15 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 100 MODEL

"

Supplier's Site Datasheet
115081 670AGP15 - 115 - Heilind Electronics, Inc.
Wilmington, MA, United States
115081 670AGP15
115
115081 670AGP15 115
115081 670AGP15

115081 670AGP15

Buy Now
Terminal Blk/Strip Wiring Dev - 48431022 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48431022
Terminal Blk/Strip Wiring Dev 48431022
TERMINAL BLOCK, DOUBLE ROW, CLOSED BACK, 15 POLE, 100 SERIES. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, DOUBLE ROW, CLOSED BACK, 15 POLE, 100 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Heilind Electronics, Inc. Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 115 115 48431022
Product Name Terminal Strip 115081 670AGP15 Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CVFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Moduar
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details