Marathon Special Products Power Distribution Block 1333565

Description
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) 1/0 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "
Datasheet
Description
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) 1/0 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1333565 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1333565
Power Distribution Block 1333565
" STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 420 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) 1/0 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "

"

  • STANDARD TYPE
  • 5.36 INCH L X 4 INCH W X 3.33 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 420 AMPERE CURRENT RATING
  • SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE
  • 75 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 3 POLE(S)
  • 1/0 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE
  • 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1333565
Product Name Power Distribution Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 3
Unlock Full Specs
to access all available technical data