Marathon Special Products Terminal Strip 1106

Description
" ONE PIECE, DEAD FRONT TYPE 3.38 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 65 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1100 MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 3.38 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 65 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1106 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1106
Terminal Strip 1106
" ONE PIECE, DEAD FRONT TYPE 3.38 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 65 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1100 MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 3.38 INCH L X 1.38 INCH W X 1.03 INCH H SIZE
  • 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 65 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1100 MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 6 Position, 18-6Awg; No. Of Rows Marathon Special Products - 95F5912 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 18-6Awg; No. Of Rows Marathon Special Products
95F5912
Terminal Block, Barrier, 6 Position, 18-6Awg; No. Of Rows Marathon Special Products 95F5912
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-6AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Pitch Spacing:11.11mm; Rated Current:65A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 18-6AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Pitch Spacing:11.11mm; Rated Current:65A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 1106 95F5912
Product Name Terminal Strip Terminal Block, Barrier, 6 Position, 18-6Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2233 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers