Marathon Special Products Power Distribution Block 1321580

Description
" STANDARD TYPE 1 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "
Datasheet
Description
" STANDARD TYPE 1 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1321580 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1321580
Power Distribution Block 1321580
" STANDARD TYPE 1 INCH L X 3 INCH W X 2.42 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA, CE APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE 75 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 1 POLE(S) 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND "

"

  • STANDARD TYPE
  • 1 INCH L X 3 INCH W X 2.42 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • SNAP ON, HINGED COVER, THERMOPLASTIC COVER TYPE
  • 75 DEG C TEMPERATURE RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 1 POLE(S)
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 1321580
Product Name Power Distribution Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Screwless Terminal Blocks - 645-1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CE Conformity Marks; UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers