Marathon Special Products Terminal Strip 104

Description
" ONE PIECE, DOUBLE ROW TYPE 2.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 2.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 104 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
104
Terminal Strip 104
" ONE PIECE, DOUBLE ROW TYPE 2.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE 22 TO 12 AWG WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 150 V VOLTAGE RATING SURFACE MOUNTING 20 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE 4 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 2.16 INCH L X 0.88 INCH W X 0.44 INCH H SIZE
  • 22 TO 12 AWG WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 150 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 20 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • #6-32 X 0.25 INCH PHILIPS SLOT SCREW TERMINAL TYPE
  • 4 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 100 MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products - 94B1168 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products
94B1168
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products 94B1168
TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POSITION, 22-12AWG; No. of Rows:2 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.5mm; Rated Current:20A; Rated Voltage:250V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 104 94B1168
Product Name Terminal Strip Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.61 - Screw terminal socket - 9361 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, IMQ-grande, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Fuse terminal block - 2002-1811 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details