Marathon Special Products Terminal Strip 1108

Description
" ONE PIECE, DEAD FRONT TYPE 4.25 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 65 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 1100 MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 4.25 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 65 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 1100 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1108 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1108
Terminal Strip 1108
" ONE PIECE, DEAD FRONT TYPE 4.25 INCH L X 1.38 INCH W X 1.03 INCH H SIZE 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 65 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 8 CIRCUIT(S) MARATHON[R] BRAND 1100 MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 4.25 INCH L X 1.38 INCH W X 1.03 INCH H SIZE
  • 18 TO 8 AWG (COPPER, CE), 18 TO 6 AWG (COPPER) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 65 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SCREW TERMINAL TYPE
  • 8 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1100 MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev -  - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
Terminal Blk/Strip Wiring Dev
MARATHON SPECIAL PRODUCTS Panel Accessories 1108

MARATHON SPECIAL PRODUCTS Panel Accessories 1108

Supplier's Site
Terminal Block, Barrier, 8 Position, 18-6Awg; No. Of Rows Marathon Special Products - 95F5913 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 18-6Awg; No. Of Rows Marathon Special Products
95F5913
Terminal Block, Barrier, 8 Position, 18-6Awg; No. Of Rows Marathon Special Products 95F5913
TERMINAL BLOCK, BARRIER, 8 POSITION, 18-6AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Pitch Spacing:11.11mm; Rated Current:65A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 18-6AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:6AWG; Pitch Spacing:11.11mm; Rated Current:65A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1108 95F5913
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev Terminal Block, Barrier, 8 Position, 18-6Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Single Row and Tri-Barrier Blocks - HD-108-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details