Marathon Special Products Power Distribution Block 1442401

Description
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1442, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 144 MODEL "
Datasheet
Description
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1442, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 144 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1442401 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1442401
Power Distribution Block 1442401
" STANDARD TYPE 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 335 AMPERE CURRENT RATING CC1442, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 2 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 144 MODEL "

"

  • STANDARD TYPE
  • 4.16 INCH L X 4.75 INCH W X 2.92 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 335 AMPERE CURRENT RATING
  • CC1442, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 2 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 400 MCM PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 144 MODEL

"

Supplier's Site Datasheet
Power Distribution Block - 48455209 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
48455209
Power Distribution Block 48455209
POWER DISTRIBUTION BLOCK, 2-P, 335A, BX/BX LINE: (1)400MCM-6AWG BOX LUG LOAD: (6)2AWG-14AWG BOX LUG. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, 2-P, 335A, BX/BX LINE: (1)400MCM-6AWG BOX LUG LOAD: (6)2AWG-14AWG BOX LUG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MRTH Distribution Block - 1442401 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1442401
MRTH Distribution Block 1442401
DISTRIBUTION BLOCK, 2-P, 335A, BX/BX

DISTRIBUTION BLOCK, 2-P, 335A, BX/BX

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1442401 48455209 1442401
Product Name Power Distribution Block Power Distribution Block MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks Power Distribution Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M1 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers