Marathon Special ProductsPower Distribution Block1411202
Description
"
STANDARD TYPE
0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
115 AMPERE CURRENT RATING
125 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
0.25 INCH X 0.032 INCH L SECONDARY OPENING WIRE SIZE
14 TO 2 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
SECONDARY CONNECTION TYPE QUICK CONNECT TERMINAL
141 MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
STANDARD TYPE
0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
115 AMPERE CURRENT RATING
125 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
0.25 INCH X 0.032 INCH L SECONDARY OPENING WIRE SIZE
14 TO 2 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
SECONDARY CONNECTION TYPE QUICK CONNECT TERMINAL
141 MODEL
"
"
STANDARD TYPE
0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
115 AMPERE CURRENT RATING
125 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
0.25 INCH X 0.032 INCH L SECONDARY OPENING WIRE SIZE
14 TO 2 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
SECONDARY CONNECTION TYPE QUICK CONNECT TERMINAL
141 MODEL
"
"
STANDARD TYPE
0.83 INCH L X 2.29 INCH W X 1.52 INCH H SIZE
COPPER CONDUCTOR MATERIAL
CSA APPROVAL
600 V VOLTAGE RATING
115 AMPERE CURRENT RATING
125 DEG C TEMPERATURE RATING
THERMOPLASTIC HOUSING MATERIAL
1 POLE(S)
TIN PLATED ALUMINUM CONNECTOR MATERIAL
0.25 INCH X 0.032 INCH L SECONDARY OPENING WIRE SIZE
14 TO 2 AWG PRIMARY OPENING WIRE SIZE
4 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
MARATHON[R] BRAND
APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR