Marathon Special Products Terminal Block, Barrier, 8 Position, 24-8Awg; No. Of Rows Marathon Special Products 0987-RZ-TC-08

Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 24-8AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12.1mm; Rated Current:50A; Rated Voltage:600V; Product Range:987 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 8 POSITION, 24-8AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12.1mm; Rated Current:50A; Rated Voltage:600V; Product Range:987 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 8 Position, 24-8Awg; No. Of Rows Marathon Special Products - 81F3739 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 8 Position, 24-8Awg; No. Of Rows Marathon Special Products
81F3739
Terminal Block, Barrier, 8 Position, 24-8Awg; No. Of Rows Marathon Special Products 81F3739
TERMINAL BLOCK, BARRIER, 8 POSITION, 24-8AWG; No. of Rows:2 Row; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12.1mm; Rated Current:50A; Rated Voltage:600V; Product Range:987 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 8 POSITION, 24-8AWG; No. of Rows:2 Row; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:8AWG; Pitch Spacing:12.1mm; Rated Current:50A; Rated Voltage:600V; Product Range:987 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 81F3739
Product Name Terminal Block, Barrier, 8 Position, 24-8Awg; No. Of Rows Marathon Special Products
North American 24 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Wiring Board w/ LED Indicators - ADAM-3951-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
Features Indicator Light
View Details
2 suppliers
Type 95.85 - Screw terminal (Box clamp) socket - 9585 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks with Wire Guard - PSQXX0M2 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Terminal Block Type Power Distribution Blocks; PCB Terminal Blocks
View Details