"
ONE PIECE, DOUBLE ROW TYPE
4.63 INCH L X 1.31 INCH W X 0.69 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
#6 STUD TERMINAL TYPE
18 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/16
10TB MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, DOUBLE ROW TYPE
4.63 INCH L X 1.31 INCH W X 0.69 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
#6 STUD TERMINAL TYPE
18 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/16
10TB MODEL
"
"
ONE PIECE, DOUBLE ROW TYPE
4.63 INCH L X 1.31 INCH W X 0.69 INCH H SIZE
14 AWG WIRE SIZE
600 V AT 60 HZ VOLTAGE RATING
SURFACE MOUNTING
30 AMPERE CURRENT RATING
NO COVER TYPE
#6 STUD TERMINAL TYPE
18 CIRCUIT(S)
KULKA. BRAND
APPLICABLE STANDARD MIL-T-55164/16
10TB MODEL
"