Marathon Special Products Power Distribution Block 1403401

Description
" STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1403, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 140 MODEL "
Datasheet
Description
" STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1403, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 140 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 1403401 - Marathon Special Products
Bowling Green, OH, USA
Power Distribution Block
1403401
Power Distribution Block 1403401
" STANDARD TYPE 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING CC1403, CLEAR PLASTIC COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL 3 POLE(S) TIN PLATED ALUMINUM CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE MARATHON[R] BRAND APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR 140 MODEL "

"

  • STANDARD TYPE
  • 5.38 INCH L X 2.9 INCH W X 2.1 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • CC1403, CLEAR PLASTIC COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • 3 POLE(S)
  • TIN PLATED ALUMINUM CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • MARATHON[R] BRAND
  • APPLICATION AIR CONDITIONING AND REFRIGERATION SYSTEM, CONTROL PANEL, ELEVATOR SYSTEM, HEATING, MATERIAL HANDLING EQUIPMENT, MOTOR CONTROL, SWITCHGEAR
  • 140 MODEL

"

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48419975 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48419975
Terminal Blk/Strip Wiring Dev 48419975
POWER DISTRIBUTION BLOCK, 3 POLE, 600 VAC, 175 AMP, 1 INPUT PER POLE, 6 OUTPUTS PER POLE, PANEL MOUNT, BOX LUG LOAD/LINE CONNECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, 3 POLE, 600 VAC, 175 AMP, 1 INPUT PER POLE, 6 OUTPUTS PER POLE, PANEL MOUNT, BOX LUG LOAD/LINE CONNECTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
TERMINAL BLOCK, BARRIER, 3POS, 14-4AWG - 70193188 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL BLOCK, BARRIER, 3POS, 14-4AWG
70193188
TERMINAL BLOCK, BARRIER, 3POS, 14-4AWG 70193188
TERMINAL BLOCK, BARRIER, 3POS, 14-4AWG

TERMINAL BLOCK, BARRIER, 3POS, 14-4AWG

Supplier's Site
MRTH Distribution Block - 1403401 - Galco Industrial Electronics
Madison Heights, MI, United States
MRTH Distribution Block
1403401
MRTH Distribution Block 1403401
Distribution Block, 3-P, 175A, Bx/Bx

Distribution Block, 3-P, 175A, Bx/Bx

Supplier's Site

Technical Specifications

  Marathon Special Products Radwell International Allied Electronics, Inc. Galco Industrial Electronics
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1403401 48419975 70193188 1403401
Product Name Power Distribution Block Terminal Blk/Strip Wiring Dev TERMINAL BLOCK, BARRIER, 3POS, 14-4AWG MRTH Distribution Block
Approvals CSA Mark (US, NRTL/C)
Operating Temperature 150 C (302 F)
Terminal Block Type Power Distribution Blocks Power Distribution Blocks
# of Contacts 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-03D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers