Marathon Special Products Terminal Strip 1206

Description
" ONE PIECE, DEAD FRONT TYPE 3.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1200 MODEL "
Datasheet
Description
" ONE PIECE, DEAD FRONT TYPE 3.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1200 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 1206 - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
1206
Terminal Strip 1206
" ONE PIECE, DEAD FRONT TYPE 3.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE UL 508, UL 1059, CSA, CE APPROVAL 600 V VOLTAGE RATING SURFACE MOUNTING 70 AMPERE CURRENT RATING NO COVER TYPE 150 DEG C TEMPERATURE RATING PHENOLIC HOUSING MATERIAL SCREW TERMINAL TYPE 6 CIRCUIT(S) MARATHON[R] BRAND 1200 MODEL "

"

  • ONE PIECE, DEAD FRONT TYPE
  • 3.81 INCH L X 1.5 INCH W X 1.13 INCH H SIZE
  • 18 TO 4 AWG (COPPER), 14 TO 6 AWG (COPPER, CE) WIRE SIZE
  • UL 508, UL 1059, CSA, CE APPROVAL
  • 600 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 70 AMPERE CURRENT RATING
  • NO COVER TYPE
  • 150 DEG C TEMPERATURE RATING
  • PHENOLIC HOUSING MATERIAL
  • SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • MARATHON[R] BRAND
  • 1200 MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products - 95F5507 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products
95F5507
Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products 95F5507
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:12.7mm; Rated Current:70A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:12.7mm; Rated Current:70A; Rated Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 48433814 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
48433814
Terminal Blk/Strip Wiring Dev 48433814
TERMINAL BLOCK, BARRIER, 6POS, 18-4AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:1200; CONNECTOR MOUNTING:PANEL; PITCH SPACING:12.7MM; NO. OF CON. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, BARRIER, 6POS, 18-4AWG; CONNECTOR TYPE:BARRIER TERMINAL BLOCK; SERIES:1200; CONNECTOR MOUNTING:PANEL; PITCH SPACING:12.7MM; NO. OF CON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Marathon Special Products Newark, An Avnet Company Radwell International
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1206 95F5507 48433814
Product Name Terminal Strip Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Panel Mount
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSGXX003 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details