The WR15AF is an environmentally sealed rocker switch with a single-pole, double-throw, ON-OFF-ON circuit and quick connect terminals. It has a 15A rating at 125/250V AC and 15A at 30V DC, with a 24° angle of throw and a mechanical life of 30,000 operations. The switch meets IP67 standards at the front panel and IP60 behind the panel, with a phenylene oxide rocker, polyamide housing (UL94V-0), and silver-plated copper contacts. Operating temperature ranges from -25°C to +85°C. Dimensions are 24.0mm wide, 39.5mm deep, and 17.2mm high, with a panel thickness requirement of 1.0mm to 4.0mm.
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR15AF | WR15AF | 2300-WR15AF | 360-2280-ND | WR15AF |
| Product Name | Environmentally Sealed Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Current Rating | 15 amps | 15 amps | 15 amps |