ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR18BT | 2300-WR18BT | WR18BT-ND | WR18BT | WR18BT |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Screw Terminals | Screw Terminals; Screw Terminal | ||
| Current Rating | 15 amps | 15 amps | 15 amps |