The WR13BL is an environmentally sealed rocker switch with wire lead terminals, meeting IP67 standards for dust tightness and temporary water immersion at both front and behind panel. It has a 15A rating at 125/250V AC and 30V DC, a 24° throw angle, and operates within a temperature range of -25°C to +85°C. The switch features a phenylene oxide rocker, polyamide housing rated UL94V-0, and silver-plated copper contacts. Wire leads are AWG 14, covered with heat-resistant PVC compliant with UL AWM 1015 and CSA TEW 105 standards. Mechanical life is 30,000 operations, with 10,000 electrical operations minimum. Dimensions include a panel thickness requirement of 0.039" to 0.157" and terminal placement specific to the WR13 model. The switch is epoxy sealed and certified under UL File E44145 when ordered with marking, and meets EN 61058-1.
ENVIRONMENTALLY SEALED ROCKER
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR13BL | 2300-WR13BL | WR13BL | WR13BL |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Wire Leads; Wire Leads | ||
| Current Rating | 15 amps | 15 amps |