ENVIRONMENTALLY SEALED ROCKER
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR12ASN | WR12ASN | 2300-WR12ASN | WR12ASN-ND |
| Product Name | Environmentally Sealed Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches |
| Rocker Actuator | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | ||
| Current Rating | 15 amps | 15 amps |