The WR19AT/CUL is an environmentally sealed rocker switch from the WR series, rated for 15A at 125/250V AC and 30V DC. It features IP67 sealing at the front panel and IP60 behind, with a 24° throw angle and operating temperature range of -25°C to +85°C. The housing, inner case, and wire lead cover meet UL94V-0 flammability standards. Contact resistance is 10 milliohms maximum for screw terminals, insulation resistance is 200 megohms minimum, and dielectric strength is 1,250V AC between contacts and 3,750V AC between contacts and case. Mechanical life is 30,000 operations; electrical life is 10,000 operations. The device is cULus recognized with the "/CUL" suffix and uses wire leads compliant with UL AWM 1015 and CSA TEW 105 standards.
ENVIRONMENTALLY SEALED ROCKER
ENVIRONMENTALLY SEALED ROCKER
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR19AT/CUL | WR19AT/CUL | 2300-WR19AT/CUL | WR19AT/CUL |
| Product Name | Environmentally Sealed Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Screw Terminals; Screw Terminal | ||
| Current Rating | 15 amps | 15 amps |