WR18AF/V -- SWITCHES - ROCKER SWITCHES
NKK Switches
Switches - Rocker Switches
WR18AF/V
Description
SWITCH ROCKER
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
WR18AF/V |
|
Product Name
|
Switches - Rocker Switches |
|
Rocker Actuator
|
Concave (Curved)
|
|
Switch Function
|
Momentary
|
|
Momentary Contact Switch Function
|
Three Position Momentary (Center OFF); Mom-Off-Mom
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rocker Actuator
Concave (Standard V)
Momentary Contact Switch Function
On-Off-Mom
Pole & Throw Specifications
Single Pole, Double Throw; SPDT
View Details
4 suppliers
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Operating Temperature
-40 to 185 F (-40 to 85 C)
Current Rating
0.0070 to 0.0090 amps
View Details