SWITCH ROCKER SPDT 15A 125V
ENVIRONMENTALLY SEALED ROCKER
ENVIRONMENTALLY SEALED ROCKER
| DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 360-WR12BF-ND | 2300-WR12BF | WR12BF | WR12BF |
| Product Name | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | ON/OFF | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.250\" (6.3mm) | ||
| Standards / Compliances | UL Listed | UL Listed |