The WR12BT is an environmentally sealed single-pole, double-throw rocker switch with solder lug terminals and an epoxy seal, rated for 15A at 125/250V AC and 15A at 30V DC. It features a phenylene oxide rocker, polyamide and melamine housing meeting UL94V-0 flammability standards, and provides IP67 sealing at the front panel and IP60 behind the panel. The switch has a 24° angle of throw, operates from -25°C to +85°C, and meets IEC60529 and UL/CSA wiring standards. Contact resistance is 10 milliohms max for solder lug models, with 30,000 mechanical and 15,000 electrical operations minimum life. It includes silver-plated copper contacts and brass terminals with tin plating.
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
SWITCH, ROCKER, SPDT, 15A, 250VAC, IVORY; Switch Operation:On-None-On
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR12BT | 2300-WR12BT | WR12BT | 360-1517-ND | 10X9918 | WR12BT |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switch, Rocker, Spdt, 15A, 250Vac, Ivory; Switch Operation Nkk Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Rocker | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | Three Position Momentary (Center NEUTRAL) | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Screw Terminals | Screw Terminals; Screw Terminal | |||
| Current Rating | 15 amps | 15 amps | 15 amps |