The WR18AFN is an environmentally sealed rocker switch in the WR series, designed for resistive loads at 15A @ 125/250V AC or 15A @ 30V DC. It features a front panel seal rated IP67 per IEC60529, offering dust tightness and protection during temporary immersion, with a behind-panel seal of IP60. The switch has a 24° angle of throw, mechanical life of 30,000 operations, and electrical life of 10,000 operations. Constructed with a phenylene oxide rocker, polyamide housing (UL94V-0), and silver-plated copper contacts, it operates from -25°C to +85°C. The model uses quick connect terminals without epoxy seal. Vibration and shock resistance meet specified IEC standards, and insulation resistance is 200 megohms minimum at 500V DC. Wire leads are not present; terminals are brass with tin plating.
ENVIRONMENTALLY SEALED ROCKER
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR18AFN | 2300-WR18AFN | WR18AFN | WR18AFN-ND |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches |
| Rocker Actuator | Concave (Curved) | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | ||
| Current Rating | 15 amps | 15 amps |