The WR13BT is a single-pole, double-throw, ON-OFF-ON environmentally sealed rocker switch rated for 15A at 125/250V AC or 15A at 30V DC. It features a phenylene oxide rocker and polyamide/melamine housing compliant with UL94V-0. The front panel meets IP67 for dust tightness and temporary water immersion. Screw terminals have 10 milliohms maximum contact resistance. The switch operates from -25°C to +85°C with a 24° throw angle. Mechanical life is 30,000 operations; electrical life is 10,000 minimum. Contacts are silver-plated copper, terminals are tin-plated brass. Epoxy seal and screw lug termination are specified. The exact part number WR13BT is not listed, but its configuration matches documented WR series variants.
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR13BT | 2300-WR13BT | 360-1523-ND | WR13BT | WR13BT |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Screw Terminals | Screw Terminals; Screw Terminal | ||
| Current Rating | 15 amps | 15 amps | 15 amps |