NKK Switches Environmentally Sealed Rocker WR15AT

Description
Size/Specifications Features Standard 15A @ 125/250V AC 15A @ 30V DC Environmentally sealed High arc resistant Minimal contact bounce UL94-V0 flammability standard for housing Operating temperature –25°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Standard 15A @ 125/250V AC 15A @ 30V DC Environmentally sealed High arc resistant Minimal contact bounce UL94-V0 flammability standard for housing Operating temperature –25°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WR15AT is an environmentally sealed rocker switch rated for 15A at 125/250V AC and 15A at 30V DC, featuring a 24° angle of throw and a single-pole, double-throw (SPDT) ON-NONE-ON circuit. It has solder lug terminals with epoxy seal, an IP67 front panel seal, and an operating temperature range of -25°C to +85°C. The housing is made of polyamide (UL94V-0), and the contacts use silver-plated copper alloys. The switch meets UL94V-0 flammability standards, has a mechanical life of 30,000 operations, and an electrical life of 10,000 operations. It complies with IEC60529 for environmental sealing and is recognized under UL File No. E44145 when ordered with marking. Dimensions include a panel thickness requirement of 0.039″ to 0.157″.

Datasheet Summary
Powered by GS/AI

The WR15AT is an environmentally sealed rocker switch rated for 15A at 125/250V AC and 15A at 30V DC, featuring a 24° angle of throw and a single-pole, double-throw (SPDT) ON-NONE-ON circuit. It has solder lug terminals with epoxy seal, an IP67 front panel seal, and an operating temperature range of -25°C to +85°C. The housing is made of polyamide (UL94V-0), and the contacts use silver-plated copper alloys. The switch meets UL94V-0 flammability standards, has a mechanical life of 30,000 operations, and an electrical life of 10,000 operations. It complies with IEC60529 for environmental sealing and is recognized under UL File No. E44145 when ordered with marking. Dimensions include a panel thickness requirement of 0.039″ to 0.157″.

Suppliers

Company
Product
Description
Supplier Links
Environmentally Sealed Rocker - WR15AT - NKK Switches
Scottsdale, AZ, United States
Environmentally Sealed Rocker
WR15AT
Environmentally Sealed Rocker WR15AT
Size/Specifications Features Standard 15A @ 125/250V AC 15A @ 30V DC Environmentally sealed High arc resistant Minimal contact bounce UL94-V0 flammability standard for housing Operating temperature –25°C ~ +85°C
    • Size/Specifications
    • Features
  • Standard
  • 15A @ 125/250V AC
  • 15A @ 30V DC

  • Environmentally sealed
  • High arc resistant
  • Minimal contact bounce
  • UL94-V0 flammability standard for housing
  • Operating temperature –25°C ~ +85°C
Supplier's Site Datasheet
Rocker Switches - WR15AT-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
WR15AT-ND
Rocker Switches WR15AT-ND
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker & Toggle Switches - WR15AT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
WR15AT
Rocker & Toggle Switches WR15AT
ENVIRONMENTALLY SEALED ROCKER

ENVIRONMENTALLY SEALED ROCKER

Buy Now
Rocker Switches - 2300-WR15AT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
2300-WR15AT
Rocker Switches 2300-WR15AT
ENVIRONMENTALLY SEALED ROCKER

ENVIRONMENTALLY SEALED ROCKER

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
WR15AT
Switches - Rocker Switches WR15AT
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number WR15AT WR15AT-ND WR15AT 2300-WR15AT WR15AT
Product Name Environmentally Sealed Rocker Rocker Switches Rocker & Toggle Switches Rocker Switches Switches - Rocker Switches
Rocker Actuator Concave (Curved) Concave (Curved)
Momentary Contact Switch Function On-Mom Momentary ON On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Panel Mount, Snap-In Screw Terminals Screw Terminals; Screw Terminal
Current Rating 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Thin Rocker - GW12RHP - NKK Switches
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Ultra-Thin Fully Illuminated Paddle - GW12LJPCF - NKK Switches
Specs
Rocker Actuator Paddle; Paddle - Illuminated
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Process Sealed Subminiature Rocker - A28KH-CA - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
4 suppliers