The WR15AF/CUL is an environmentally sealed rocker switch with SPDT, ON-OFF-ON circuit configuration and quick connect terminals with epoxy seal. It has an electrical capacity of 15A at 125/250V AC and 15A at 30V DC, with a contact resistance of 10 milliohms maximum. The switch meets IP67 ingress protection at both front and panel sides, operates within a temperature range of -25°C to +85°C, and has a mechanical life of 30,000 operations and an electrical life of 10,000 operations. The outer housing, inner case, and cover are made of UL94V-0 rated materials. The switch is cULus recognized when ordered with the /CUL suffix. Its overall dimensions are 41.0mm x 17.2mm x 24.0mm, with a panel thickness requirement of 1.0mm to 4.0mm.
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
ENVIRONMENTALLY SEALED ROCKER
ENVIRONMENTALLY SEALED ROCKER
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR15AF/CUL | WR15AF/CUL-ND | 2300-WR15AF/CUL | WR15AF/CUL | WR15AF/CUL |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | ||
| Current Rating | 15 amps | 15 amps | 15 amps |