The WR18AT is a member of the WR series of environmentally sealed rocker switches, designed for resistive loads at 15A @ 125/250V AC or 15A @ 30V DC. It features a single unit construction with an outer housing of polyamide (UL94V-0) and an inner case of melamine (UL94V-0), providing high arc and tracking resistance. The switch meets IP67 ratings at the front panel for dust tightness and temporary water immersion, and has an operating temperature range of -25°C to +85°C. It includes a 24° angle of throw, silver-plated copper contacts, and brass terminals with tin plating. The model uses screw terminal termination and is epoxy sealed. Electrical life is rated at 10,000 operations minimum. UL recognition is available when ordered with marking. The part number WR18AT is not explicitly listed, but the series specifications apply to all variants including this one.
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
SWITCH, ROCKER, SPDT, 15A, 250VAC, BLACK; Switch Operation:(On)-Off-(
Switch, Rocker, SPDT, (ON)-OFF-(ON),15A@ 125V, Black, Screw termination
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR18AT | 2300-WR18AT | WR18AT | WR18AT-ND | WR18AT | 10X9945 | 70192476 |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 15A, 250Vac, Black; Switch Operation Nkk Switches | Switch, Rocker, SPDT, (ON)-OFF-(ON),15A@ 125V, Black, Screw termination |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | ||||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount, Snap-In | Screw Terminals | Screw Terminals; Screw Terminal | ||||
| Current Rating | 15 amps | 15 amps | 15 amps |