The WR12BS is an environmentally sealed single-pole, double-throw rocker switch with solder lug terminals and an epoxy seal, designed for resistive loads at 15A @ 125/250V AC or 15A @ 30V DC. It features a phenylene oxide rocker, polyamide and melamine housing rated UL94V-0, and brass terminals with tin plating. The switch meets IP67 front panel and IP60 rear panel sealing, operates from -25°C to +85°C, and has a mechanical life of 30,000 operations and an electrical life of 15,000 operations. Contact resistance is ≤10 milliohms for solder lug models, and insulation resistance is ≥200 megohms at 500V DC. It complies with UL File No. E44145 when ordered with marking, EN 61058-1, and AWM 1015/CSA TEW 105 wiring standards. Its dimensions are 41.0mm wide, 30.0mm high, and 24.0mm deep, with a 24° toggle angle.
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
ENVIRONMENTALLY SEALED ROCKER
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR12BS | 360-1516-ND | 2300-WR12BS | WR12BS | WR12BS |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 15 amps | 15 amps | 15 amps |