The WR18BS is an environmentally sealed rocker switch from the WR series, designed for resistive loads up to 15A at 125/250V AC or 15A at 30V DC. It features a single-pole, double-throw (SPDT) ON-OFF-ON circuit with solder lug terminals and an epoxy seal. The switch has a 24° throw angle and is constructed with a phenylene oxide rocker and polyamide housing meeting UL94V-0 flammability standards. It is rated for operation from -25°C to +85°C and meets IP67 front-panel sealing for dust tightness and temporary water immersion. Contact resistance is ≤10 milliohms for solder lug models, with an insulation resistance of 200 megohms minimum and dielectric strength of 1,250V AC between contacts. Mechanical life is 30,000 operations, with an electrical life of 10,000 minimum operations. The case dimensions are 1.628 in x 0.622 in x 0.945 in, designed for panel thicknesses between 0.039 in and 0.157 in.
ENVIRONMENTALLY SEALED ROCKER
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 15A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR18BS | 2300-WR18BS | WR18BS | WR18BS-ND | WR18BS |
| Product Name | Environmentally Sealed Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 15 amps | 15 amps | 15 amps |