The WR18AF is a single-pole, double-throw, momentary-on switch in the environmentally sealed rocker series, featuring a front-panel IP67 rating and epoxy seal. It has a 15A resistive load capacity at 125/250V AC or 30V DC, with contact resistance up to 10 milliohms for screw terminals, an insulation resistance of 200 megohms minimum, and dielectric strength of 1,250V AC between contacts and 3,750V AC between contacts and case. The rocker is made of phenylene oxide, the housing of polyamide (UL94V-0), and terminals are brass with tin plating. It operates from -25°C to +85°C and meets IEC60529 IP67 dust and water protection for front-panel sealing. Mechanical life is 30,000 operations; electrical life is 10,000 minimum. The switch includes quick-connect terminals, with wire lead options available in the series but not specified for this model.
Rocker Switch SPDT 15A (AC/DC) 125V Panel Mount, Snap-In
ENVIRONMENTALLY SEALED ROCKER
SWITCH ROCKER SPDT 15A 125V
SWITCH, ROCKER, SPDT, 15A, 250VAC, BLACK; Switch Operation:(On)-Off-(
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | WR18AF | WR18AF | 360-2281-ND | 2300-WR18AF | WR18AF | 10X9939 |
| Product Name | Environmentally Sealed Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spdt, 15A, 250Vac, Black; Switch Operation Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | |||
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |||
| Current Rating | 15 amps | 15 amps | 15 amps |