TE Connectivity Surge Arresters BM3860-000

Description
Body Features Color : Grey Weight (KG) : 4.65 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Shed Inside Diameter : 107 MM  [4.2 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 423 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 122 Impulse Voltage 1.2/50µs (Positive) (KV) : 250 Residual Voltage (Nominal Current) (KV) : 132.8 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 138.1 Voltage Rating (Uc) (KV) : 51.3 Voltage Rating (Ur) (KV) : 51.3 Industry Standards BIL Rating (KV) : 250 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 122
Request a Quote
Description
Body Features Color : Grey Weight (KG) : 4.65 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Shed Inside Diameter : 107 MM  [4.2 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 423 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 122 Impulse Voltage 1.2/50µs (Positive) (KV) : 250 Residual Voltage (Nominal Current) (KV) : 132.8 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 138.1 Voltage Rating (Uc) (KV) : 51.3 Voltage Rating (Ur) (KV) : 51.3 Industry Standards BIL Rating (KV) : 250 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 122
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surge Arresters - BM3860-000 - TE Connectivity
Berwyn, PA, United States
Surge Arresters
BM3860-000
Surge Arresters BM3860-000
Body Features Color : Grey Weight (KG) : 4.65 Configuration Features Termination Stud Thread : M12 Dimensions Creepage Distance : 1279 MM  [50.354 INCH ] Shed Inside Diameter : 107 MM  [4.2 INCH ] Shed Outside Diameter (MM) : 137 Surge Arrester Height (MM) : 423 Electrical Characteristics Continuous Operating Voltage (Uc) (KV) : 41 Discharge Current (Nominal) (KAMP) : 10 Flashover Voltage (KV) : 122 Impulse Voltage 1.2/50µs (Positive) (KV) : 250 Residual Voltage (Nominal Current) (KV) : 132.8 Short Circuit Current (KAMP) : 40 Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 138.1 Voltage Rating (Uc) (KV) : 51.3 Voltage Rating (Ur) (KV) : 51.3 Industry Standards BIL Rating (KV) : 250 Mechanical Attachment Cantilever Strength -SSL (KN) : 350 Operation/Applicatio n Application Type : Distribution Free of Lead, Cadmium, Heavy Metals : Yes Packaging Features Minimum Packaging Unit : 3 Product Availability Surge Arrester Product Availability : Worldwide Product Type Features Product Family : OCP2 Shed Profile : Alternating Surge Arrester Class : 2 Surge Arrester Technology : Cage Usage Conditions Power Frequency Withstand (Wet) (KV) : 122

Body Features


  • Color : Grey
  • Weight (KG) : 4.65

Configuration Features


  • Termination Stud Thread : M12

Dimensions


  • Creepage Distance : 1279 MM  [50.354 INCH ]
  • Shed Inside Diameter : 107 MM  [4.2 INCH ]
  • Shed Outside Diameter (MM) : 137
  • Surge Arrester Height (MM) : 423

Electrical Characteristics


  • Continuous Operating Voltage (Uc) (KV) : 41
  • Discharge Current (Nominal) (KAMP) : 10
  • Flashover Voltage (KV) : 122
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 250
  • Residual Voltage (Nominal Current) (KV) : 132.8
  • Short Circuit Current (KAMP) : 40
  • Steep Lightning Impulse Current - 1/20µs @ 10kA (KV) : 138.1
  • Voltage Rating (Uc) (KV) : 51.3
  • Voltage Rating (Ur) (KV) : 51.3

Industry Standards


  • BIL Rating (KV) : 250

Mechanical Attachment


  • Cantilever Strength -SSL (KN) : 350

Operation/Application


  • Application Type : Distribution
  • Free of Lead, Cadmium, Heavy Metals : Yes

Packaging Features


  • Minimum Packaging Unit : 3

Product Availability


  • Surge Arrester Product Availability : Worldwide

Product Type Features


  • Product Family : OCP2
  • Shed Profile : Alternating
  • Surge Arrester Class : 2
  • Surge Arrester Technology : Cage

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 122
Buy Now

Technical Specifications

  TE Connectivity
Product Category Surge Suppressors
Product Number BM3860-000
Product Name Surge Arresters
Device Type Lightning Arrestor
Unlock Full Specs
to access all available technical data

Similar Products

Surge Arresters - CF3739-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - CV2215-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details
Surge Arresters - BM5670-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
View Details
Surge Arresters - CJ3388-000 - TE Connectivity
Specs
Device Type Lightning Arrestor
Application Distribution Line
View Details