TE Connectivity Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Dimensions Insulation Crimp Width : 3.56 MM [.14 INCH ] Insulation Diameter Range : 2.29 - 3.3 MM [.09 - .13 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter... | |
| Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range : 3. - 4.29 MM [.118 - .169 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter... | |
| Dimensions Insulation Crimp Width : 4.57 MM [.18 INCH ] Insulation Diameter Range : 4.32 - 3.05 MM [.17 - .12 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter... | |
| Dimensions Insulation Crimp Width : 5.33 MM [.21 INCH ] Insulation Diameter Range : 3.4 - 4.7 MM [.134 - .185 INCH ] Wire Crimp Width : 4.06 MM [.16 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter... | |
| Dimensions Insulation Diameter Range : 1.02 - 1.52 MM [.04 - .06 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.02 - 1.78 MM [.04 - .07 INCH ] Wire Crimp Width : 1.4 MM [.055 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.02 - 1.78 MM [.04 - .07 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.19 - 2.11 MM [.047 - .083 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.3 - 3.6 MM [.051 - .142 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.11 MM [.055 - .083 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.31 MM [.055 - .091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.4 - 2.69 MM [.055 - .106 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 1.5 - 2.39 MM [.059 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.5 - 2.39 MM [.059 - .094 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.5 - 2.49 MM [.059 - .098 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.5 - 2.7 MM [.059 - .106 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.5 - 3.1 MM [.059 - .122 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.52 - 2.21 MM [.06 - .087 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.52 - 2.21 MM [.06 - .087 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.52 - 2.54 MM [.06 - .1 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.52 - 2.54 MM [.06 - .1 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.65 - 2.54 MM [.065 - .1 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.9 - 4.4 MM [.075 - .173 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 1.9 - 4.4 MM [.075 - .173 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 3. MM [.079 - .118 INCH ] Wire Crimp Width : 1.57 MM [.062 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 3.3 MM [.079 - .13 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 3.4 MM [.079 - .134 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.01 - 3.4 MM [.079 - .134 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.03 - 2.79 MM [.08 - .11 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.03 - 3.05 MM [.08 - .12 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.1 - 3.6 MM [.083 - .142 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.11 - 3.1 MM [.083 - .122 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.11 - 3.4 MM [.083 - .134 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.16 - 3.18 MM [.085 - .125 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.16 - 3.43 MM [.085 - .135 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.16 - 3.43 MM [.085 - .135 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.16 - 3.61 MM [.085 - .142 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.16 - 3.61 MM [.085 - .142 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 4.57 MM [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ] Wire Crimp Width : 4.57 MM [.18 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.21 - 3.4 MM [.087 - .134 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.29 - 3.18 MM [.09 - .125 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.31 - 3.3 MM [.091 - .13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.31 - 3.3 MM [.091 - .13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator... | |
| Dimensions Insulation Diameter Range : 2.31 - 3.3 MM [.091 - .13 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.31 - 3.3 MM [.091 - .13 INCH ] Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.31 MM [.091 INCH ] Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN... | |
| Dimensions Insulation Diameter Range : 2.54 - 3.68 MM [.1 - .145 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.54 - 3.68 MM [.1 - .145 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.54 - 4.32 MM [.1 - .17 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.54 - 4.32 MM [.1 - .17 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.67 - 3.68 MM [.105 - .145 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.67 - 5.34 MM [.105 - .21 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.79 - 5.08 MM [.11 - .2 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 2.9 - 3.81 MM [.114 - .15 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3. - 4.29 MM [.118 - .169 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3. - 5.1 MM [.118 - .201 INCH ] Wire Crimp Width : 3.81 MM [.15 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.05 - 3.18 MM [.12 - .125 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.05 - 4.32 MM [.12 - .17 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.05 - 4.32 MM [.12 - .17 INCH ] Wire Crimp Width : 2.79 MM [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.05 - 4.32 MM [.12 - .17 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.05 - 4.32 MM [.12 - .17 INCH ] Wire Crimp Width : 3.05 MM [.12 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.05 - 4.57 MM [.12 - .18 INCH ] Wire Crimp Width : 4.06 MM [.16 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.3 - 4.57 MM [.13 - .18 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.3 - 4.57 MM [.13 - .18 INCH ] Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.56 - 4.83 MM [.14 - .19 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.56 - 4.83 MM [.14 - .19 INCH ] Wire Crimp Width : 3.3 MM [.13 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 3.8 - 5.3 MM [.15 - .209 INCH ] Wire Crimp Width : 4.57 MM [.18 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Insulation Diameter Range : 5.72 - 6.99 MM [.225 - .275 INCH ] Wire Crimp Width : 3.56 MM [.14 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator... | |
| Dimensions Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service... | |
| Dimensions Wire Crimp Width : 1.78 MM [.07 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service... | |
| Dimensions Wire Crimp Width : 2.03 MM [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service... | |
| Dimensions Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service... | |
| Dimensions Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service... | |
| Dimensions Wire Crimp Width : 2.29 MM [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service... | |
| Dimensions Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service... | |
| Dimensions Wire Crimp Width : 2.54 MM [.1 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service... | |
| Dimensions Wire Crimp Width : 4.57 MM [.18 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Female Adapter Post - Pacific Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service... | |
| Other Certification : Yes - Certificate Included Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Fixed In Tool Power Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Fixed In Tool Power Technology Type : Manual, Battery Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product... | |
| Other Crimp Form-Wire Barrel Type : Closed Barrel - COAX Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification... | |
| Other Die Sets Type : Fixed In Tool Power Technology Type : Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (108-) TE Certification : Yes - Certificate Included Tool... |
| << Prev | Next >> |