Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
Win Source Part Number: 1244365-ATECC608A-MA
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication
Type: Authentication Chip
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
ECCN: 5A992C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATECC608A-MAHDA-STR,
Base Product Number: ATECC608
IC AUTHENTICATION CHIP 8UDFN
Authentication Chip 8-UDFN (2x3)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ATECC608A-MAHDA-STR-ND | 1244365-ATECC608A-MAHDA-S | ATECC608A-MAHDA-S | ATECC608A-MAHDA-S |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |