Manufacturer: Microchip Technology
Win Source Part Number: 124413-ATSHA204-TH-D
Packaging: Reel - TR
Type: Authentication Chip
Applications: Networking and Communications
Mounting: SMD (SMT)
Family Name: ATSHA204
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): ATSHA204-MAH-DA-T; ATSHA204-SH-CZ-T; ATSHA204-SH-DA-B; ATSHA204-SH-DA-T;
Introduction Date: March 02, 2011
ECCN: 5A992
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Authentication Chip 8-TSSOP
Authentication Chip 8-TSSOP
IC AUTHENTICATION CHIP 8TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 124413-ATSHA204-TH-DA-T | ATSHA204-TH-DA-TTR-ND | ATSHA204-TH-DA-T | ATSHA204-TH-DA-T |
| Product Name | Specialized ICs - ATSHA204-TH-DA-T | Specialized ICs | Specialized ICs | Specialized ICs |