Infineon Technologies AG Specialized ICs - BGF104CE6328XTSA1 BGF104CE6328XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864212-BGF104CE6328X TSA1 Features: Filter, HSMMC with ESD Protection WLP-16-1 Package: Reel - TR Package: 16-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: BGF104 Categories: Integrated Circuits (ICs) Case / Package: WLP-16-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGF 104C E6328, BGF 104C E6328-ND, BGF104CE6328XTSA1TR, SP000703762
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864212-BGF104CE6328X TSA1 Features: Filter, HSMMC with ESD Protection WLP-16-1 Package: Reel - TR Package: 16-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: BGF104 Categories: Integrated Circuits (ICs) Case / Package: WLP-16-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGF 104C E6328, BGF 104C E6328-ND, BGF104CE6328XTSA1TR, SP000703762
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - BGF104CE6328XTSA1 - 864212-BGF104CE6328XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - BGF104CE6328XTSA1
864212-BGF104CE6328XTSA1
Specialized ICs - BGF104CE6328XTSA1 864212-BGF104CE6328XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864212-BGF104CE6328X TSA1 Features: Filter, HSMMC with ESD Protection WLP-16-1 Package: Reel - TR Package: 16-WFBGA, WLCSP Mounting: Surface Mount Part Status: Obsolete Family Name: BGF104 Categories: Integrated Circuits (ICs) Case / Package: WLP-16-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 4500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BGF 104C E6328, BGF 104C E6328-ND, BGF104CE6328XTSA1TR, SP000703762

Manufacturer: Infineon Technologies
Win Source Part Number: 864212-BGF104CE6328XTSA1
Features: Filter, HSMMC with ESD Protection WLP-16-1
Package: Reel - TR
Package: 16-WFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BGF104
Categories: Integrated Circuits (ICs)
Case / Package: WLP-16-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BGF 104C E6328, BGF 104C E6328-ND, BGF104CE6328XTSA1TR, SP000703762

Buy Now Datasheet
Specialized ICs - BGF104CE6328XTSA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
BGF104CE6328XTSA1
Specialized ICs BGF104CE6328XTSA1
Filter, HSMMC with ESD Protection WLP-16-1

Filter, HSMMC with ESD Protection WLP-16-1

Buy Now Datasheet
Specialized ICs - BGF104CE6328XTSA1 - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
BGF104CE6328XTSA1
Specialized ICs BGF104CE6328XTSA1
IC FILTER HSMMC ESD PROT 16WLP

IC FILTER HSMMC ESD PROT 16WLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 864212-BGF104CE6328XTSA1 BGF104CE6328XTSA1 BGF104CE6328XTSA1
Product Name Specialized ICs - BGF104CE6328XTSA1 Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data