Authentication Chip 8-TSSOP
Authentication Chip 8-TSSOP
Authentication Chip 8-TSSOP
Win Source Part Number: 1136436-ATSHA204A-XH
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication
Type: Authentication Chip
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 5,000
Mounting: SMD (SMT)
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Alternative Parts (Cross-Reference): ATSHA204-A-XHDA-T;
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATSHA204A-XHDA-TTR,A
Base Product Number: ATSHA204
IC AUTHENTICATION CHIP 8TSSOP
Authentication Chip 8-TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ATSHA204A-XHDA-TCT-ND | 1136436-ATSHA204A-XHDA-T | ATSHA204A-XHDA-T | ATSHA204A-XHDA-T |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |