Authentication Chip 8-SOIC
Authentication Chip 8-SOIC
Authentication Chip 8-SOIC
Win Source Part Number: 973993-ATSHA204A-SSH
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication
Type: Authentication Chip
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 4,000
Mounting: SMD (SMT)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
ECCN: 5A992C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-ATSHA204A-SSHCZ
Base Product Number: ATSHA204
IC AUTHENTICATION CHIP 8SOIC
Authentication Chip 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ATSHA204A-SSHCZ-TTR-ND | 973993-ATSHA204A-SSHCZ-T | ATSHA204A-SSHCZ-T | ATSHA204A-SSHCZ-T |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |