Win Source Part Number: 1315197-BGF110E6327X
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Filter, HSMMC with ESD Protection
Package: Tape & Reel (TR)
Applications: HSMMC (High Speed Multi Media Card)
Mounting: SMD (SMT)
Package / Case: 24-UFBGA, WLCSP
Supplier Device Package: WLP-24-2
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: BGF110
Filter, HSMMC with ESD Protection WLP-24-2
IC FILTER HSMMC ESD PROT WLP-24
Filter, HSMMC with ESD Protection WLP-24-2
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1315197-BGF110E6327XT | BGF110E6327XTTR-ND | BGF110E6327XT | BGF110E6327XT |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |