Manufacturer: Broadcom Limited
Win Source Part Number: 912968-BCM53016A0KFE
Series: *
Package: Tray
Family Name: BCM53016
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
SOC 1 GHZ 2-CORE A9 L2 SWITCH 2
SOC 1 GHZ 2-CORE A9 L2 SWITCH 2
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 912968-BCM53016A0KFEBG | BCM53016A0KFEBG | BCM53016A0KFEBG |
| Product Name | Specialized ICs - BCM53016A0KFEBG | Specialized ICs | Specialized ICs |