The ATECC108A-SSHCZ-B is a secure authentication device from Lingto Electronic Limited, designed for applications requiring robust security features. It supports high-speed public key infrastructure (PKI) algorithms, including ECDSA and SHA-256, and offers hardware-based key storage for up to 16 keys. The device includes a guaranteed unique 72-bit serial number and an internal FIPS-compliant random number generator.
This IC operates over a supply voltage range of 2.0V to 5.5V and features a low sleep current of less than 150nA. It can communicate via a 1MHz I²C interface or a high-speed single-wire interface, allowing for flexible integration into various systems. The ATECC108A also includes intrusion detection capabilities and programmable security configurations, making it suitable for applications such as secure downloads, boot authentication, and anti-cloning measures.
The device is packaged in an 8-lead SOIC format and is compatible with existing Atmel CryptoAuthentication
Manufacturer: Microchip Technology
Win Source Part Number: 862305-ATECC108A-SSH
Series: CryptoAuthentication
Features: Authentication Chip 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ATECC108
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Authentication Chip 8-SOIC
IC AUTHENTICATION CHIP 8SOIC
Authentication Chip 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 862305-ATECC108A-SSHCZ-B | ATECC108A-SSHCZ-B-ND | ATECC108A-SSHCZ-B | ATECC108A-SSHCZ-B |
| Product Name | Specialized ICs - ATECC108A-SSHCZ-B | Specialized ICs | Specialized ICs | Specialized ICs |