Win Source Part Number: 1002510-BCR8CM-12LB-
Category: Integrated Circuits (ICs)>Specialized ICs
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: 2156-BCR8CM-12LB-J6#
BCR8CM-12 - 10A, 600V TRIAC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1002510-BCR8CM-12LB-J6#BB0 | BCR8CM-12LB-J6#BB0 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |