Authentication Chip 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1318489-ATECC508A-SS
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Tube
Type: Authentication Chip
Applications: Networking and Communications
Standard Package: 100
Mounting: Surface Mount
Supplier Device Package: 8-SOIC
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1611-ATECC508A-SSHCZ
Base Product Number: ATECC508
RoHS Status: ROHS3 Compliant
IC AUTHENTICATION CHIP 8SOIC
Authentication Chip 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ATECC508A-SSHCZ-B-ND | 1318489-ATECC508A-SSHCZ-B | ATECC508A-SSHCZ-B | ATECC508A-SSHCZ-B |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |