Trusted Platform Module (TPM) 8-UDFN (2x3)
Win Source Part Number: 1342641-ATTPM20P-H3M
Category: Integrated Circuits (ICs) - Specialized ICs
Type: Trusted Platform Module (TPM)
Package: Bag
Standard Package: 500
Mounting Type: Surface Mount
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
ECCN: 5A992C
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Product Status: Obsolete
Trusted Platform Module (TPM) 8-UDFN (2x3)
INDUSTRIAL-PRE-GEN EK 8-UDFN SPI
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ATTPM20P-H3MA1-10-B-ND | 1342641-ATTPM20P-H3MA1-10-B | ATTPM20P-H3MA1-10-B | ATTPM20P-H3MA1-10-B |
| Product Name | Specialized ICs | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |