Manufacturer: Microchip Technology
Win Source Part Number: 091880-ATSHA204A-MAH
Packaging: Reel - TR
Type: Authentication Chip
Applications: Networking and Communications
Mounting: SMD (SMT)
Family Name: ATSHA204A
Categories: Integrated Circuits
Status: Active
Case / Package: 8-UDFN (2x3)
Alternative Parts (Cross-Reference): ATSHA204A-STUCZ-T; ATSHA204A-SSHDA-B; ATSHA204A-XHDA-T; ATSHA204A-XHCZ-T;
Introduction Date: January 10, 2013
ECCN: 5A992.c
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
IC AUTHENTICATION CHIP 8UDFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 091880-ATSHA204A-MAHDA-T | ATSHA204A-MAHDA-TDKR-ND | ATSHA204A-MAHDA-T | ATSHA204A-MAHDA-T |
| Product Name | Specialized ICs - ATSHA204A-MAHDA-T | Specialized ICs | Specialized ICs | Specialized ICs |