Authentication Chip 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 769172-ATECC108-SSHC
Series: CryptoAuthentication
Packaging: Reel package
Type: Authentication Chip
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: Networking and Communications
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: ATECC108
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ATECC108-SSHCZ-B; ATECC108A-SSHCZ-B; ATECC108A-SSHCZ-T;
Introduction Date: June 19, 2013
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Authentication Chip 8-SOIC
IC AUTHENTICATION CHIP 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | ATECC108-SSHCZ-TTR-ND | 769172-ATECC108-SSHCZ-T | ATECC108-SSHCZ-T | ATECC108-SSHCZ-T |
| Product Name | Specialized ICs | Specialized ICs - ATECC108-SSHCZ-T | Specialized ICs | Specialized ICs |