Microchip Technology, Inc. Specialized ICs - ATECC608A-SSHDA-B ATECC608A-SSHDA-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 845010-ATECC608A-SSH DA-B Series: CryptoAuthentication ™ Features: Authentication Chip 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATECC608 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 845010-ATECC608A-SSH DA-B Series: CryptoAuthentication ™ Features: Authentication Chip 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATECC608 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - ATECC608A-SSHDA-B - 845010-ATECC608A-SSHDA-B - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - ATECC608A-SSHDA-B
845010-ATECC608A-SSHDA-B
Specialized ICs - ATECC608A-SSHDA-B 845010-ATECC608A-SSHDA-B
Manufacturer: Microchip Technology Win Source Part Number: 845010-ATECC608A-SSH DA-B Series: CryptoAuthentication ™ Features: Authentication Chip 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: ATECC608 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 845010-ATECC608A-SSHDA-B
Series: CryptoAuthentication™
Features: Authentication Chip 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: ATECC608
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001

Buy Now Datasheet
Specialized ICs - ATECC608A-SSHDA-B-ND - DigiKey
Thief River Falls, MN, United States
Specialized ICs
ATECC608A-SSHDA-B-ND
Specialized ICs ATECC608A-SSHDA-B-ND
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Specialized ICs - ATECC608A-SSHDA-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
ATECC608A-SSHDA-B
Specialized ICs ATECC608A-SSHDA-B
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Shenzhen, China
Specialized ICs
ATECC608A-SSHDA-B
Specialized ICs ATECC608A-SSHDA-B
IC AUTHENTICATION CHIP 8SOIC

IC AUTHENTICATION CHIP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 845010-ATECC608A-SSHDA-B ATECC608A-SSHDA-B-ND ATECC608A-SSHDA-B ATECC608A-SSHDA-B
Product Name Specialized ICs - ATECC608A-SSHDA-B Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products