Win Source Part Number: 969705-ATSHA204A-MAH
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication
Type: Authentication Chip
Package: Tape & Reel
Applications: Networking and Communications
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 1611-ATSHA204A-MAHDA
Base Product Number: ATSHA204
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
IC AUTHENTICATION CHIP 8UDFN
Authentication Chip 8-UDFN (2x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 969705-ATSHA204A-MAHDA-S | ATSHA204A-MAHDA-SDKR-ND | ATSHA204A-MAHDA-S | ATSHA204A-MAHDA-S |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |