Microchip Technology, Inc. Specialized ICs ATECC608B-SSHDA-B

Description
Authentication Chip 8-SOIC
Request a Quote Datasheet
Description
Authentication Chip 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - 150-ATECC608B-SSHDA-B-ND - DigiKey
Thief River Falls, MN, United States
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Specialized ICs - 1370750-ATECC608B-SSHDA-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Specialized ICs
1370750-ATECC608B-SSHDA-B
Integrated Circuits (ICs) - Specialized ICs 1370750-ATECC608B-SSHDA-B
Win Source Part Number: 1370750-ATECC608B-SS HDA-B Category: Integrated Circuits (ICs) - Specialized ICs Fake Threat In the Open Market: 58 pct. Type: Authentication Chip MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: CryptoAuthentication ™ Package: Tube Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: ATECC608 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A992C

Win Source Part Number: 1370750-ATECC608B-SSHDA-B
Category: Integrated Circuits (ICs) - Specialized ICs
Fake Threat In the Open Market: 58 pct.
Type: Authentication Chip
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: CryptoAuthentication™
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ATECC608
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A992C

Buy Now Datasheet
Specialized ICs - ATECC608B-SSHDA-B - Lingto Electronic Limited
Shenzhen, China
Specialized ICs
ATECC608B-SSHDA-B
Specialized ICs ATECC608B-SSHDA-B
IC AUTHENTICATION CHIP

IC AUTHENTICATION CHIP

Supplier's Site Datasheet
Specialized ICs - ATECC608B-SSHDA-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized ICs
ATECC608B-SSHDA-B
Specialized ICs ATECC608B-SSHDA-B
Authentication Chip 8-SOIC

Authentication Chip 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number 150-ATECC608B-SSHDA-B-ND 1370750-ATECC608B-SSHDA-B ATECC608B-SSHDA-B ATECC608B-SSHDA-B
Product Name Specialized ICs Integrated Circuits (ICs) - Specialized ICs Specialized ICs Specialized ICs
Unlock Full Specs
to access all available technical data

Similar Products