Win Source Part Number: 1048894-BCR20FM-14LJ
Category: Integrated Circuits (ICs)>Specialized ICs
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.30.0080
Mfr: Renesas Electronics America Inc
Other Names: 2156-BCR20FM-14LJA8#
BCR20FM-14 - 10A, 600V TRIAC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1048894-BCR20FM-14LJA8#BB0 | BCR20FM-14LJA8#BB0 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs |