The ATECC608B-MAHDA-S is a cryptographic co-processor designed for secure hardware-based key storage, capable of protecting up to 16 keys, certificates, or data. It supports various cryptographic operations, including asymmetric signing and verification through ECDSA, key agreement via ECDH, and symmetric algorithms like AES-128 and SHA-256. The device features a high-quality internal random number generator and two high-endurance monotonic counters, enhancing its security capabilities. This component offers two interface options: a high-speed single wire interface and a standard I²C interface, with operating voltage levels ranging from 1.8V to 5.5V. It is available in a thermally enhanced plastic ultra-thin dual flat no-lead package (UDFN) and is suitable for industrial applications with temperature ranges from -40°C to +100°C. The ATECC608B-MAHDA-S is ideal for IoT network endpoint key management, secure boot processes, and encryption of small messages and personally identifiable information (PII).
Win Source Part Number: 1244369-ATECC608B-MA
Category: Integrated Circuits (ICs)>Specialized ICs
Series: CryptoAuthentication
Type: Authentication Chip
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UDFN (2x3)
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ATECC608B-MAHDA-
Base Product Number: ATECC608
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
Authentication Chip 8-UDFN (2x3)
IC AUTHENTICATION CHIP
Authentication Chip 8-UDFN (2x3)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244369-ATECC608B-MAHDA-S | 150-ATECC608B-MAHDA-STR-ND | ATECC608B-MAHDA-S | ATECC608B-MAHDA-S |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |